web counter

Maxim Integrated MAX31730UEVKIT#Temperature Sensor Development Tools MAX31730U Eval Kit

Maxim Integrated MAX31730UEVKIT# Reference Design 5
Maxim Integrated MAX31730UEVKIT# Reference Design 1
Maxim Integrated MAX31730UEVKIT# Reference Design 2
Maxim Integrated MAX31730UEVKIT# Reference Design 3
Maxim Integrated MAX31730UEVKIT# Reference Design 4
Maxim Integrated MAX31730UEVKIT# Reference Design 5
Maxim Integrated MAX31730UEVKIT# Reference Design 1
Maxim Integrated MAX31730UEVKIT# Reference Design 1
Maxim Integrated MAX31730UEVKIT# Reference Design 2
Maxim Integrated MAX31730UEVKIT# Reference Design 3
Maxim Integrated MAX31730UEVKIT# Reference Design 4
Maxim Integrated MAX31730UEVKIT# Reference Design 5

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Communications and TelecomCommunications EquipmentServersTemperature Monitoring

ECAD Model:

Description

The MAX31730UEVKIT-UEVKIT# is an evaluation kit for the MAX31730 3-Channel Remote Temperature Sensor Communications and Telecom IC. This kit provides a comprehensive platform for evaluating the features and performance of the MAX31730. It includes a MAX31730 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features three temperature sensors, a 3.3V regulator, and a USB-to-I2C interface. The USB-to-I2C interface board allows for easy connection to a PC for programming and data logging. The kit also includes a comprehensive set of software tools for configuring and monitoring the MAX31730. The MAX31730UEVKIT-UEVKIT# is an ideal solution for evaluating the performance of the MAX31730 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    MAX31730
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
  • Features
    I2C
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SOIC156RFQ