web counter

TE Connectivity DPP904R000RASPBERRY PI WEATHER SHIELD

TE Connectivity DPP904R000 Reference Design 2
TE Connectivity DPP904R000 Reference Design 1
TE Connectivity DPP904R000 Reference Design 2
TE Connectivity DPP904R000 Reference Design 1
TE Connectivity DPP904R000 Reference Design 1
TE Connectivity DPP904R000 Reference Design 2

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Instrumentation and MeasurementSensor Control - Weather StationTemperature Monitoring

ECAD Model:

Description

The TE Connectivity DPP904R000-R000 MEAS Pi Weather Shield Evaluation Board is a powerful instrumentation and measurement tool designed to provide accurate readings of temperature, humidity, pressure, and thermopile. It is based on the HTU21D Humidity Sensor, MS5637 Pressure Sensor, TSYS01 Temperature Sensor, and TSD305-1C55 Thermopile Sensor. This board is ideal for applications such as weather monitoring, environmental sensing, and industrial process control. It is capable of providing accurate readings in a wide range of temperatures and humidity levels. The board is also equipped with a variety of features such as a built-in LCD display, a USB port for data logging, and a real-time clock. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.

Specifications

TE Connectivity technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity .
  • Type
    Parameter
  • Sensor Development & Evaluation Typeu2009
    Humidity, Pressure, Temperature
  • Sensor Development & Evaluation Product Typeu2009
    Shield for Raspberry Pi
  • TE Internal Description
    RASPBERRY PI WEATHER SHIELD
  • TE Internal #
    10212635-00
0 Similar Products Remaining