web counter

TE Connectivity DPP902S000ARDUINO WEATHER SHIELD

TE Connectivity DPP902S000 Reference Design 2
TE Connectivity DPP902S000 Reference Design 1
TE Connectivity DPP902S000 Reference Design 2
TE Connectivity DPP902S000 Reference Design 1
TE Connectivity DPP902S000 Reference Design 1
TE Connectivity DPP902S000 Reference Design 2

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

Instrumentation and MeasurementSensor Control - Weather StationTemperature Monitoring

ECAD Model:

Description

The TE Connectivity DPP902S000-S000, DPP902S000, MEAS Digital Weather Shield is a comprehensive solution for mother boards, instrumentation and measurement. It is based on the HTU21D Humidity Sensor, MS5637 Pressure Sensor, TSYS01 Temperature Sensor and TSD305-1C55 Thermopile Sensor. This shield provides accurate and reliable measurements of temperature, humidity, pressure and thermopile. It is designed to be used in a wide range of applications, from industrial to consumer. The shield is easy to install and use, and is compatible with a variety of mother boards. It is also designed to be robust and reliable, with a long life span. The shield is also designed to be energy efficient, with low power consumption.

Specifications

TE Connectivity technical specifications, attributes, parameters and parts with similar specifications to TE Connectivity .
  • Type
    Parameter
  • For Use With
    Arduino/Genuino
  • Package
    Bulk
  • Base Product Number
    DPP902
  • Mfr
    TE Connectivity Measurement Specialties
  • Product Status
    Active
  • Series
    --
  • Part Status
    Active
  • Type
    Sensor
  • Function
    Humidity, Pressure, Temperature
  • Utilized IC / Part
    HTU21D, MS5637, MS8607, TSD305-1C55, TSYS01
  • Contents
    Board(s)
  • Platform
    Arduino
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsHigh Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer 16-PDIP -55 to 12536BUY
Texas InstrumentsLOGIC, ANALOG MUX/DEMUX HS 16SO, RL25050000RFQ
Texas InstrumentsIC MUX/DEMUX DUAL 4X1 16TSSOP0RFQ
Texas InstrumentsIC MUX/DEMUX DUAL 4X1 16SO14BUY
Texas InstrumentsAnalog Multiplexer Dual 4:1 16-Pin TSSOP T/R798RFQ
Texas InstrumentsIC MUX/DEMUX DUAL 4X1 16SOIC1524RFQ