web counter

MikroElektronika MIKROE-3994MikroElektronika Thermo 17 Click Temperature & Humidity Sensor Temperature Sensor Board for TMP451-Q1

MikroElektronika MIKROE-3994 Reference Design 3
MikroElektronika MIKROE-3994 Reference Design 1
MikroElektronika MIKROE-3994 Reference Design 2
MikroElektronika MIKROE-3994 Reference Design 3
MikroElektronika MIKROE-3994 Reference Design 1
MikroElektronika MIKROE-3994 Reference Design 1
MikroElektronika MIKROE-3994 Reference Design 2
MikroElektronika MIKROE-3994 Reference Design 3

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

AutomotiveInfotainment SystemTemperature MonitoringHeadlights ControlTemperature Control System

ECAD Model:

Description

The MikroElektronika MIKROE-3994 Thermo 17 Click Board is a versatile automotive and transportation solution for temperature sensing applications. It features a high-accuracy thermistor-based temperature sensor with a wide temperature range of -40°C to +125°C. The board is equipped with a single-wire interface, allowing for easy integration into existing systems. It also features a low-power consumption design, making it ideal for battery-powered applications. The board is designed to be used in a variety of automotive and transportation applications, such as engine temperature monitoring, cabin temperature control, and tire pressure monitoring.

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG CTRLR BUCK PWM 10-MSOP55RFQ