web counter

Maxim Integrated MAX31865EVKIT#Data Conversion IC Development Tools MAX31865 Eval Kit

Maxim Integrated MAX31865EVKIT# Reference Design 5
Maxim Integrated MAX31865EVKIT# Reference Design 1
Maxim Integrated MAX31865EVKIT# Reference Design 2
Maxim Integrated MAX31865EVKIT# Reference Design 3
Maxim Integrated MAX31865EVKIT# Reference Design 4
Maxim Integrated MAX31865EVKIT# Reference Design 5
Maxim Integrated MAX31865EVKIT# Reference Design 1
Maxim Integrated MAX31865EVKIT# Reference Design 1
Maxim Integrated MAX31865EVKIT# Reference Design 2
Maxim Integrated MAX31865EVKIT# Reference Design 3
Maxim Integrated MAX31865EVKIT# Reference Design 4
Maxim Integrated MAX31865EVKIT# Reference Design 5

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

IndustrialIndustrial EquipmentsInstrumentationMedical Equipments

ECAD Model:

Description

The MAX31865EVKIT-EVKIT# is an evaluation kit for the MAX31865 RTD-to-Digital Converter, designed for industrial temperature measurement. It includes a MAX31865 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX31865 RTD-to-Digital converter, a precision RTD sensor, and a 3.3V regulator. The USB-to-I2C interface board provides a convenient way to connect the evaluation board to a PC for programming and data logging. The kit also includes a software package with a graphical user interface for configuring the MAX31865 and viewing the temperature data. The MAX31865EVKIT-EVKIT# is an ideal solution for evaluating and prototyping industrial temperature measurement applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Resistance-to-Digital Converter
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI, USB
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX31865
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    On-Board LEDs
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SOIC156RFQ