web counter

Maxim Integrated MAX31865PMB1#MAX31865 RTD-to-Digital Converter Peripheral Module

Maxim Integrated MAX31865PMB1# Reference Design 4
Maxim Integrated MAX31865PMB1# Reference Design 1
Maxim Integrated MAX31865PMB1# Reference Design 2
Maxim Integrated MAX31865PMB1# Reference Design 3
Maxim Integrated MAX31865PMB1# Reference Design 4
Maxim Integrated MAX31865PMB1# Reference Design 1
Maxim Integrated MAX31865PMB1# Reference Design 1
Maxim Integrated MAX31865PMB1# Reference Design 2
Maxim Integrated MAX31865PMB1# Reference Design 3
Maxim Integrated MAX31865PMB1# Reference Design 4

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

IndustrialIndustrial EquipmentsInstrumentationMedical Equipments

ECAD Model:

Description

The Maxim Integrated MAX31865PMB1-PMB1#, MAX31865PMB1#, is a peripheral module for the MAX31865 RTD-to-Digital Converter, designed for industrial temperature measurement. It features a precision RTD-to-digital converter with a wide temperature range of -200°C to +850°C, and a high accuracy of 0.5°C. The module also includes a 3-wire RTD interface, a SPI interface, and a temperature sensor. It is designed to be used in a wide range of industrial applications, such as process control, HVAC, and medical equipment. The module is RoHS compliant and is available in a small form factor, making it ideal for space-constrained applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Package / Case
    Module
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Resistance-to-Digital Converter
  • Operating Supply Voltage
    3.3V
  • Max Input Voltage
    3.3V
  • Utilized IC / Part
    MAX31865
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Pmod™-Compatible
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining