web counter

Maxim Integrated MAX31760EVKIT#Power Management IC Development Tools EVKIT FOR FAN SPEED CNTR WITH LUT

Maxim Integrated MAX31760EVKIT# Reference Design 5
Maxim Integrated MAX31760EVKIT# Reference Design 1
Maxim Integrated MAX31760EVKIT# Reference Design 2
Maxim Integrated MAX31760EVKIT# Reference Design 3
Maxim Integrated MAX31760EVKIT# Reference Design 4
Maxim Integrated MAX31760EVKIT# Reference Design 5
Maxim Integrated MAX31760EVKIT# Reference Design 1
Maxim Integrated MAX31760EVKIT# Reference Design 1
Maxim Integrated MAX31760EVKIT# Reference Design 2
Maxim Integrated MAX31760EVKIT# Reference Design 3
Maxim Integrated MAX31760EVKIT# Reference Design 4
Maxim Integrated MAX31760EVKIT# Reference Design 5

Applications:

Motor Control >

Fan Motor Control

End Products:

Communications and TelecomNetwork EquipmentNAS & SAN DevicesSTB and DVRServers

ECAD Model:

Description

The MAX31760EVKIT-EVKIT# is an evaluation kit for the MAX31760 Precision Fan-Speed Controller with Nonvolatile Lookup Table, Communications and Telecom. This kit provides a complete platform for evaluating the features and performance of the MAX31760. It includes a MAX31760 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX31760 fan-speed controller, a temperature sensor, and a fan connector. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The kit also includes a software package with a graphical user interface (GUI) for configuring and monitoring the MAX31760. The GUI provides a convenient way to set up the fan-speed controller, program the nonvolatile lookup table, and monitor the fan speed and temperature. The MAX31760EVKIT-EVKIT# is an ideal tool for evaluating the features and performance of the MAX31760 Precision Fan-Speed Controller with Nonvolatile Lookup Table, Communications and Telecom.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fan Controller
  • Utilized IC / Part
    MAX31760
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining