web counter

Maxim Integrated MAX31790EVKIT#Power Management IC Development Tools MAX61790 Eval Kit

Maxim Integrated MAX31790EVKIT# Reference Design 7
Maxim Integrated MAX31790EVKIT# Reference Design 1
Maxim Integrated MAX31790EVKIT# Reference Design 2
Maxim Integrated MAX31790EVKIT# Reference Design 3
Maxim Integrated MAX31790EVKIT# Reference Design 4
Maxim Integrated MAX31790EVKIT# Reference Design 5
Maxim Integrated MAX31790EVKIT# Reference Design 6
Maxim Integrated MAX31790EVKIT# Reference Design 7
Maxim Integrated MAX31790EVKIT# Reference Design 1
Maxim Integrated MAX31790EVKIT# Reference Design 1
Maxim Integrated MAX31790EVKIT# Reference Design 2
Maxim Integrated MAX31790EVKIT# Reference Design 3
Maxim Integrated MAX31790EVKIT# Reference Design 4
Maxim Integrated MAX31790EVKIT# Reference Design 5
Maxim Integrated MAX31790EVKIT# Reference Design 6
Maxim Integrated MAX31790EVKIT# Reference Design 7

Applications:

Motor Control >

Fan Motor Control

End Products:

Communications and TelecomNetworkingTelecom SystemServers

ECAD Model:

Description

The MAX31790EVKIT-EVKIT# is an evaluation kit for the MAX31790 6-Channel PWM-Output Fan RPM Controller. This kit provides a comprehensive platform for evaluating the features and performance of the MAX31790. It includes a MAX31790 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX31790 is a fan speed controller that can be used to control up to 6 fans with PWM outputs. It features an I2C interface for communication and can be used in a variety of applications, including telecom and communications systems. The evaluation kit provides a convenient way to evaluate the performance of the MAX31790 and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fan Controller
  • Max Supply Voltage
    12V
  • Min Supply Voltage
    3.3V
  • Min Input Voltage
    3.3V
  • Max Input Voltage
    12V
  • Utilized IC / Part
    MAX31790
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    6-Channel (Hex)
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    Graphical User Interface
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SOIC156RFQ