web counter

Maxim Integrated MAX31785K#Motor / Motion / Ignition Controllers & Drivers MAX31785 Eval Kit

Maxim Integrated MAX31785K# Reference Design 6
Maxim Integrated MAX31785K# Reference Design 1
Maxim Integrated MAX31785K# Reference Design 2
Maxim Integrated MAX31785K# Reference Design 3
Maxim Integrated MAX31785K# Reference Design 4
Maxim Integrated MAX31785K# Reference Design 5
Maxim Integrated MAX31785K# Reference Design 6
Maxim Integrated MAX31785K# Reference Design 1
Maxim Integrated MAX31785K# Reference Design 1
Maxim Integrated MAX31785K# Reference Design 2
Maxim Integrated MAX31785K# Reference Design 3
Maxim Integrated MAX31785K# Reference Design 4
Maxim Integrated MAX31785K# Reference Design 5
Maxim Integrated MAX31785K# Reference Design 6

Applications:

Motor Control >

Fan Motor Control

End Products:

Communications and TelecomServersIndustrial ControlSmart GridBasestationEthernet Routers & Switches

ECAD Model:

Description

The MAX31785K-K# and MAX31785K# Evaluation Kit for the MAX31785 6-Channel Intelligent Fan Controller, Communications and Telecom IC from Maxim Integrated is a comprehensive evaluation platform for the MAX31785. It provides a complete solution for evaluating the features and performance of the MAX31785. The kit includes a MAX31785K-K# or MAX31785K# IC, a MAX31785K-K# or MAX31785K# evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board provides a convenient platform for evaluating the MAX31785’s features, such as its 6-channel fan control, temperature monitoring, and fan speed control. The USB-to-I2C interface board allows for easy connection to a PC for programming and debugging. The kit also includes a comprehensive set of software tools, including a graphical user interface, example code, and documentation. The MAX31785K-K# and MAX31785K# Evaluation Kit is an ideal solution for evaluating the features and performance of the MAX31785.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fan Controller
  • Nominal Supply Current
    3mA
  • Utilized IC / Part
    MAX31785
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
Maxim IntegratedSENSOR DIGITAL -55C-125C 8SOIC855BUY