web counter

ON Semiconductor ADT7462EBZEVBEVALUATION BOARD ADT7462

Applications:

Motor Control >

Fan Motor Control

End Products:

Instrumentation and MeasurementTest EquipmentServersMeasurement Instruments

ECAD Model:

Description

The Onsemi ADT7462EBZEVB-EBZEVB is an evaluation board for the ADT7462 Flexible Systems Monitor. This board is designed to provide instrumentation and measurement capabilities for the ADT7462. It features a wide range of features, including a temperature range of -40°C to +125°C, a voltage range of 0.8V to 3.3V, and a current range of 0.1A to 3A. The board also includes a variety of connectors and headers for easy connection to other devices. Additionally, the board includes a USB interface for easy programming and debugging. The ADT7462EBZEVB-EBZEVB is an ideal solution for monitoring and measuring temperature, voltage, and current in a variety of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Thermal Management
  • Utilized IC / Part
    ADT7462
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Omron Electronics Inc-EMC DivOMRON ELECTRONIC COMPONENTS - B3S-1000P - Tactile Switch, B3S Series, Top Actuated, Surface Mount, Round Button, 160 gf, 50mA at 24VDC2613RFQ
Analog Devices Inc.IC SWITCH DUAL SPST 8MSOP1550BUY
Analog Devices Inc.Analog Switch Octal SPST 24-Pin TSSOP T/R1543RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Omron Electronics Inc-EMC DivSWITCH TACTILE SPST-NO 0.05A 24V622RFQ
ON Semiconductor0RFQ
Analog Devices Inc.ANALOG DEVICES - ADG715BRUZ - Analogue Switch, Octal Channel, 8 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 24 Pins0RFQ
Analog Devices Inc.ANALOG DEVICES ADG821BRMZAnalogue Switch, Dual Channel, SPST, 2 Channels, 0.5 ohm, 1.8V to 5.5V, MSOP, 8 Pins9000RFQ
Analog Devices Inc.Analog Switch Octal SPST 24-Pin TSSOP T/R959BUY
Microchip TechnologyMICROCHIP - 24LC64T-I/SN - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOIC, 8 Pin(s)13200RFQ