web counter

Microchip HV7100DB1HV7100DB1 Demo Board

Microchip HV7100DB1 Reference Design 2
Microchip HV7100DB1 Reference Design 1
Microchip HV7100DB1 Reference Design 2
Microchip HV7100DB1 Reference Design 1
Microchip HV7100DB1 Reference Design 1
Microchip HV7100DB1 Reference Design 2

Applications:

Motor Control >

Fan Motor Control

End Products:

Communications and TelecomCellular InfrastructureNAS & SAN DevicesServersBasestation

ECAD Model:

Description

The Microchip Technology HV7100DB1-DB1, HV7100DB1, +24V/+48V Fan Driver/Controller Demo Board is a versatile communications and telecom solution designed to provide reliable and efficient fan control. This demo board features a high-voltage, low-power HV7100DB1 fan driver/controller IC, which is capable of driving up to two fans with a maximum current of 1.5A. The board also includes a variety of communication and telecom features, such as a USB interface, RS-232 serial port, and a CAN bus interface. The board is designed to be used with a variety of fan types, including DC brushless, AC brushless, and stepper motors. The board also includes a variety of protection features, such as over-current, over-voltage, and thermal protection. The HV7100DB1-DB1 demo board is an ideal solution for applications requiring reliable and efficient fan control.