web counter

Maxim Integrated MAX66300-24xEVKIT#EVAL NVC READER MAX66300

Maxim Integrated MAX66300-24xEVKIT# Reference Design 3
Maxim Integrated MAX66300-24xEVKIT# Reference Design 1
Maxim Integrated MAX66300-24xEVKIT# Reference Design 2
Maxim Integrated MAX66300-24xEVKIT# Reference Design 3
Maxim Integrated MAX66300-24xEVKIT# Reference Design 1
Maxim Integrated MAX66300-24xEVKIT# Reference Design 1
Maxim Integrated MAX66300-24xEVKIT# Reference Design 2
Maxim Integrated MAX66300-24xEVKIT# Reference Design 3

Applications:

Data Storage >

EEPROM Memory

End Products:

Communications and TelecomBlood GlucoseAsset TrackingSecurity and Access ControlCertificate AuthenticationE-ReaderGlucose Monitor

ECAD Model:

Description

The MAX66300-24xEVKIT# Evaluation System is a comprehensive development platform for the MAX66300/MAX66240/MAX66242 DeepCover Secure Authenticator with SHA-256 and RFID Reader, Communications and Telecom ICs. This evaluation system provides a complete set of hardware and software tools to evaluate the features and performance of the MAX66300/MAX66240/MAX66242 ICs. The evaluation system includes a MAX66300/MAX66240/MAX66242 evaluation board, a USB-to-UART bridge, a USB cable, and a software package. The evaluation board features a MAX66300/MAX66240/MAX66242 IC, an RFID reader, and a variety of communication interfaces. The USB-to-UART bridge allows for easy communication with the evaluation board. The software package includes a GUI, example code, and documentation. The GUI provides an easy-to-use interface for configuring and testing the MAX66300/MAX66240/MAX66242 ICs. The example code and documentation provide a comprehensive guide to developing applications with the MAX66300/MAX66240/MAX66242 ICs.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 16.0000MHZ 20PF SMD4000BUY
ECS Inc.CRYSTAL 13.5600MHZ 20PF SMD2738BUY
ECS Inc.CRYSTAL 24.0000MHZ 20PF SMD4289BUY
Maxim IntegratedIC REG LIN 3.3V 300MA TSOT23-51930RFQ