web counter

Maxim Integrated MAX8834YEVKIT+EVAL KIT MAX8834Y (ADAPTIVE STEP

Applications:

Lighting >

Flash LED Driver

End Products:

Video and ImagingFlash Camera

ECAD Model:

Description

The MAX8834YEVKIT+ Evaluation Kit is designed to evaluate the MAX8834Y 3-LEDs Flash LED Driver for Flash Camera, Video and Imaging Applications. The kit includes a MAX8834YEVKIT+ board, a MAX8834Y 3-LEDs Flash LED Driver, and a USB cable. The MAX8834Y is a high-efficiency, low-noise, 3-LEDs flash LED driver with a wide input voltage range of 2.7V to 5.5V. It features a programmable flash current up to 500mA, adjustable flash duration up to 1.2s, and adjustable flash frequency up to 1kHz. The MAX8834Y also features a low-power standby mode, a low-power shutdown mode, and a low-power sleep mode. The MAX8834YEVKIT+ board provides a convenient platform for evaluating the MAX8834Y 3-LEDs Flash LED Driver. The board includes a USB connector for power and programming, a 3-LEDs flash LED driver, and a set of jumpers for configuring the flash current, flash duration, and flash frequency. The MAX8834YEVKIT+ board also includes a set of LEDs for visual indication of the flash current, flash duration, and flash frequency. The MAX8834YEVKIT+ board is an ideal platform for evaluating the MAX8834Y 3-LEDs Flash LED Driver for Flash Camera, Video and Imaging Applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining