web counter

MaxLinear, Inc. SP7685EBEVAL BOARD FOR SP7665

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsDigital Still Camera (DSC)Digital CamcorderFlash CameraSmart PhoneLCD BacklightingCellular Phone

ECAD Model:

Description

The MaxLinear SP7685EB-EB is a 1W, One LED Flash LED Driver for Cellular Phone and Consumer Electronics. It is designed to provide a high-efficiency, low-noise, and low-cost solution for powering LED flash applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1A. It also has a low quiescent current of only 10µA, and a low shutdown current of 0.1µA. The SP7685EB-EB is designed to be used in a variety of applications, including LED flash, backlighting, and general illumination. It is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    SP7685
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedIC LED DRIVER RGLTR DIM TSOT23-518RFQ