web counter

Linear Technology/Analog Devices DC843ABOARD EVAL FOR LT3479EDE

Linear Technology/Analog Devices DC843A Reference Design 3
Linear Technology/Analog Devices DC843A Reference Design 1
Linear Technology/Analog Devices DC843A Reference Design 2
Linear Technology/Analog Devices DC843A Reference Design 3
Linear Technology/Analog Devices DC843A Reference Design 1
Linear Technology/Analog Devices DC843A Reference Design 1
Linear Technology/Analog Devices DC843A Reference Design 2
Linear Technology/Analog Devices DC843A Reference Design 3

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsPersonal Digital AssistantFlashlightCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC843A-A LT3479EDE Demo Board is a high current boost LED driver designed for consumer electronics applications. It has an input voltage range of 2.7V to 4.5V and is capable of driving up to 1.5A of current. It features a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. The board also includes a power-on reset circuit and a low-battery indicator. The board is designed to be used with a wide variety of LED configurations, including single, dual, and multi-channel LED strings. It is also compatible with a variety of LED drivers, including the LT3479EDE.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3479
  • Utilized IC / Part
    LT3479
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining