web counter

Linear Technology/Analog Devices DC875BBOARD DEMO FOR LTC3454EDD

Linear Technology/Analog Devices DC875B Reference Design 2
Linear Technology/Analog Devices DC875B Reference Design 1
Linear Technology/Analog Devices DC875B Reference Design 2
Linear Technology/Analog Devices DC875B Reference Design 1
Linear Technology/Analog Devices DC875B Reference Design 1
Linear Technology/Analog Devices DC875B Reference Design 2

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsPersonal Digital AssistantCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC875B-B, LTC3454EDD Demo Board is a synchronous buck-boost LED driver small footprint solution designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 42V, and can deliver up to 3A of continuous output current. The board also includes a high-efficiency, low-noise, and low-EMI synchronous buck-boost converter, as well as a high-side current sense amplifier and a low-side current sense amplifier. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. This board is ideal for applications such as LED lighting, automotive, and industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC3454
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining