web counter

Linear Technology/Analog Devices DC810ABOARD DEMO FOR LTC3453EUF

Linear Technology/Analog Devices DC810A Reference Design 1
Linear Technology/Analog Devices DC810A Reference Design 1
Linear Technology/Analog Devices DC810A Reference Design 1
Linear Technology/Analog Devices DC810A Reference Design 1

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsPersonal Digital AssistantFlashlightCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC810A-A, DC810A, LTC3453EUF Demo Board, High Efficiency Buck-Boost Flash LED Driver is a consumer electronics device designed to provide efficient and reliable power to LED lighting systems. It is capable of delivering up to 1.5A of current to a single LED or up to 3A of current to multiple LEDs. The board features a wide input voltage range of 4.5V to 28V, allowing it to be used in a variety of applications. It also features a high efficiency buck-boost topology, allowing it to maintain a constant output voltage regardless of the input voltage. The board also includes a number of protection features, such as over-voltage, over-current, and short-circuit protection, ensuring the safety of the device and the LEDs. The board is also designed to be easy to use, with a simple user interface and a wide range of configuration options.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC3453
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LT5519 - 0.7GHz to 1.4GHz High Linearity Upconverting Mixe0RFQ