Linear Technology/Analog Devices DC1187ABOARD EVAL FOR LTC3212EDDB
Description
The Analog Devices DC1187A-A, LTC3212 Demo Board, RGB LED Driver and Charge Pump is a consumer electronics device designed to provide a convenient way to control and power RGB LED lighting. It features a high-efficiency charge pump, allowing for up to 1.5A of current to be supplied to the LEDs. The board also includes a DC/DC converter, allowing for a wide range of input voltages from 4.5V to 28V. The board also includes a programmable LED driver, allowing for a variety of lighting effects and color combinations. The board is designed to be easy to use and is ideal for applications such as automotive, industrial, and consumer electronics.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2007
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Output Current per Channel25mA
- Utilized IC / PartLTC3212
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type3, Non-Isolated
- FeaturesI2C
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 600 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools