web counter

Linear Technology/Analog Devices DC871A-ABOARD EVAL FOR LTC3215EDD

Linear Technology/Analog Devices DC871A-A Reference Design 1
Linear Technology/Analog Devices DC871A-A Reference Design 1
Linear Technology/Analog Devices DC871A-A Reference Design 1
Linear Technology/Analog Devices DC871A-A Reference Design 1

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsFlash CameraCellular Phone

ECAD Model:

Description

The Analog Devices DC871A-A, LTC3215EDD Demo Board is a low noise, high current LED flash charge pump designed for consumer electronics applications. It has a wide input voltage range of 2.9V-4.4V and features an Automatic Output Tracking (AOT) system for improved efficiency. The board is capable of delivering up to 1.2A of current and is ideal for powering high-brightness LEDs. It also features a low quiescent current of only 1.2mA, making it an energy-efficient solution for powering LED flash applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3215
  • Utilized IC / Part
    LTC3215
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology5630RFQ