web counter

Linear Technology/Analog Devices DC805ABOARD EVAL FOR LTC3216EDE

Linear Technology/Analog Devices DC805A Reference Design 3
Linear Technology/Analog Devices DC805A Reference Design 1
Linear Technology/Analog Devices DC805A Reference Design 2
Linear Technology/Analog Devices DC805A Reference Design 3
Linear Technology/Analog Devices DC805A Reference Design 1
Linear Technology/Analog Devices DC805A Reference Design 1
Linear Technology/Analog Devices DC805A Reference Design 2
Linear Technology/Analog Devices DC805A Reference Design 3

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsPersonal Digital AssistantFlashlightCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices DC805A-A, DC805A, LTC3216EDE Demo Board is a low noise, high current LED charge pump designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and can deliver up to 1.2A of current. The board also includes a low noise, high efficiency, low ripple, and low EMI switching regulator. It is designed to provide a reliable and efficient power solution for LED lighting applications. The board also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3216
  • Utilized IC / Part
    LTC3216
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices / Linear Technology0RFQ