web counter

Linear Technology/Analog Devices DC871A-BBOARD EVAL FOR LTC3215EDD

Linear Technology/Analog Devices DC871A-B Reference Design 2
Linear Technology/Analog Devices DC871A-B Reference Design 1
Linear Technology/Analog Devices DC871A-B Reference Design 2
Linear Technology/Analog Devices DC871A-B Reference Design 1
Linear Technology/Analog Devices DC871A-B Reference Design 1
Linear Technology/Analog Devices DC871A-B Reference Design 2

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsFlash CameraCellular Phone

ECAD Model:

Description

The Analog Devices DC871A-B, LTC3215EDD Demo Board is a low noise, high current LED flash charge pump designed for consumer electronics applications. It has a wide input voltage range of 2.9V-4.4V and is capable of providing up to 1.2A of current for powering LEDs. The board is equipped with a LUM (Lighting Utility Module) for easy setup and configuration. It also features a low noise design, allowing for a quieter operation and improved efficiency. The board is ideal for applications such as LED lighting, automotive lighting, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3215
  • Utilized IC / Part
    LTC3215
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining