web counter

Microchip Technology AC164128BOARD MOTOR CTRL PICTAIL PLUS

Microchip Technology AC164128 Reference Design 6
Microchip Technology AC164128 Reference Design 1
Microchip Technology AC164128 Reference Design 2
Microchip Technology AC164128 Reference Design 3
Microchip Technology AC164128 Reference Design 4
Microchip Technology AC164128 Reference Design 5
Microchip Technology AC164128 Reference Design 6
Microchip Technology AC164128 Reference Design 1
Microchip Technology AC164128 Reference Design 1
Microchip Technology AC164128 Reference Design 2
Microchip Technology AC164128 Reference Design 3
Microchip Technology AC164128 Reference Design 4
Microchip Technology AC164128 Reference Design 5
Microchip Technology AC164128 Reference Design 6

Applications:

Motor Control >

General Motor Control

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The Microchip Technology AC164128-AC164128 PICtail Plus Motor Control Interface Daughter Card is a versatile and powerful tool for motor control applications. It is designed to interface with the PICtail Plus family of development boards and provides a convenient way to control motors with a variety of microcontrollers. The card features two H-bridge motor drivers, two quadrature encoders, and two analog inputs. It also includes a variety of connectors for connecting to external devices, such as a power supply, motor, and encoder. The card is ideal for applications such as robotics, automation, and motor control. It is easy to use and provides a reliable and efficient way to control motors.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICtail™
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    Power
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Data Bus Width
    16b
  • Utilized IC / Part
    DM240001, dsPIC33F
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    dsPIC
  • Primary Attributes
    Motors (BLDC)
  • Embedded
    Yes, MCU, 16-Bit
  • Secondary Attributes
    Explorer 16 Bridge Board
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT ADJ 8SOIC29269RFQ
ECS Inc.CRYSTAL 32.7680KHZ 12.5PF SMD16300RFQ