web counter

Microchip Technology DM330023KIT, DEV, DSPICDEM MCHV, BLDC MOT - More Details

Microchip Technology DM330023 Reference Design 13
Microchip Technology DM330023 Reference Design 1
Microchip Technology DM330023 Reference Design 2
Microchip Technology DM330023 Reference Design 3
Microchip Technology DM330023 Reference Design 4
Microchip Technology DM330023 Reference Design 5
Microchip Technology DM330023 Reference Design 6
Microchip Technology DM330023 Reference Design 7
Microchip Technology DM330023 Reference Design 8
Microchip Technology DM330023 Reference Design 9
Microchip Technology DM330023 Reference Design 10
Microchip Technology DM330023 Reference Design 11
Microchip Technology DM330023 Reference Design 12
Microchip Technology DM330023 Reference Design 13
Microchip Technology DM330023 Reference Design 1
Microchip Technology DM330023 Reference Design 1
Microchip Technology DM330023 Reference Design 2
Microchip Technology DM330023 Reference Design 3
Microchip Technology DM330023 Reference Design 4
Microchip Technology DM330023 Reference Design 5
Microchip Technology DM330023 Reference Design 6
Microchip Technology DM330023 Reference Design 7
Microchip Technology DM330023 Reference Design 8
Microchip Technology DM330023 Reference Design 9
Microchip Technology DM330023 Reference Design 10
Microchip Technology DM330023 Reference Design 11
Microchip Technology DM330023 Reference Design 12
Microchip Technology DM330023 Reference Design 13

Applications:

Motor Control >

General Motor Control

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The Microchip Technology DM330023-DM330023 dsPICDEM MCHV Development System is a comprehensive motor control development platform designed to help engineers quickly and easily develop, debug, and evaluate motor control applications. It includes a dsPIC33EP256MC506 Digital Signal Controller (DSC) and a dsPICDEM MCHV Development Board, which provides a complete set of hardware and software tools for developing motor control applications. The system includes a graphical user interface (GUI) for programming and debugging the DSC, as well as a library of motor control algorithms and example code. The system also includes a power supply, a motor control board, and a motor control software package. The system is ideal for developing applications such as brushless DC motor control, stepper motor control, and AC induction motor control.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Package / Case
    Module
  • Series
    dsPICDEM™
  • Published
    2009
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Number of Bits
    16
  • Utilized IC / Part
    dsPIC33F
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    dsPIC
  • Primary Attributes
    Motors (ACIM, BLDC, PMSM)
  • Embedded
    Yes, Other
  • Secondary Attributes
    Power Factor Corrected (PFC)
  • REACH SVHC
    Unknown
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
IXYS Integrated Circuits Division / Littelfuse0RFQ
Microchip TechnologyIC OPAMP GP 4 CIRCUIT 14SOIC5RFQ
Microchip TechnologyIC MCU 8BIT 128KB FLASH 64TQFP3280RFQ
IXYS Integrated Circuits DivisionOPTOISO 3.75KV PHVOLT 8SMD16635RFQ
Murata Power Solutions Inc.CONV DC/DC 1W 3.3VIN 3.3V 1KV50BUY
ON SemiconductorON SEMICONDUCTOR - 74AC244MTC - IC, 74AC, SMD10BUY
Texas InstrumentsTEXAS INSTRUMENTS - ISO721D - DIGITAL ISOLATOR, 24NS, SOIC-82760RFQ
ECS Inc.CRYSTAL 12.0000MHZ 20PF SMD6741BUY