web counter

STMicroelectronics STEVAL-IHM039V1BOARD DEMO MCU STM32F415ZG

STMicroelectronics STEVAL-IHM039V1 Reference Design 1
STMicroelectronics STEVAL-IHM039V1 Reference Design 1
STMicroelectronics STEVAL-IHM039V1 Reference Design 1
STMicroelectronics STEVAL-IHM039V1 Reference Design 1

Applications:

Motor Control >

General Motor Control

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The STMicroelectronics STEVAL-IHM039V1 is a dual motor control demonstration board featuring the STM32F415 microcontroller, motor control library, and ST Motor Profiler. This board is designed to provide a complete solution for motor control applications, allowing users to quickly and easily evaluate the performance of the STM32F415 microcontroller and the ST Motor Profiler. The board includes two motor control boards, each with a STM32F415 microcontroller, a motor control library, and a ST Motor Profiler. The board also includes a USB interface for programming and debugging, as well as a power supply and a user interface. The board is ideal for applications such as robotics, industrial automation, and home automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Interface
    CAN, I2C, RS-232, USB
  • Utilized IC / Part
    STM32F415
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 32-Bit
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L5973AD DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2Aout, HSOP-80RFQ