web counter

Microchip Technology DM330023-2dsPICDEM High Voltage Motor Control

Microchip Technology DM330023-2 Reference Design 16
Microchip Technology DM330023-2 Reference Design 1
Microchip Technology DM330023-2 Reference Design 2
Microchip Technology DM330023-2 Reference Design 3
Microchip Technology DM330023-2 Reference Design 4
Microchip Technology DM330023-2 Reference Design 5
Microchip Technology DM330023-2 Reference Design 6
Microchip Technology DM330023-2 Reference Design 7
Microchip Technology DM330023-2 Reference Design 8
Microchip Technology DM330023-2 Reference Design 9
Microchip Technology DM330023-2 Reference Design 10
Microchip Technology DM330023-2 Reference Design 11
Microchip Technology DM330023-2 Reference Design 12
Microchip Technology DM330023-2 Reference Design 13
Microchip Technology DM330023-2 Reference Design 14
Microchip Technology DM330023-2 Reference Design 15
Microchip Technology DM330023-2 Reference Design 16
Microchip Technology DM330023-2 Reference Design 1
Microchip Technology DM330023-2 Reference Design 1
Microchip Technology DM330023-2 Reference Design 2
Microchip Technology DM330023-2 Reference Design 3
Microchip Technology DM330023-2 Reference Design 4
Microchip Technology DM330023-2 Reference Design 5
Microchip Technology DM330023-2 Reference Design 6
Microchip Technology DM330023-2 Reference Design 7
Microchip Technology DM330023-2 Reference Design 8
Microchip Technology DM330023-2 Reference Design 9
Microchip Technology DM330023-2 Reference Design 10
Microchip Technology DM330023-2 Reference Design 11
Microchip Technology DM330023-2 Reference Design 12
Microchip Technology DM330023-2 Reference Design 13
Microchip Technology DM330023-2 Reference Design 14
Microchip Technology DM330023-2 Reference Design 15
Microchip Technology DM330023-2 Reference Design 16

Applications:

Motor Control >

General Motor Control

End Products:

Motor ControlMotor Control

ECAD Model:

Description

The Microchip Technology DM330023-2 dsPICDEM MCHV-2 Development Board (High Voltage) is a powerful motor control development platform designed to help engineers quickly and easily develop and evaluate motor control applications. It features a dsPIC33EP256MC506 Digital Signal Controller (DSC) with integrated high-voltage gate drivers, a wide range of power supply options, and a comprehensive set of peripherals. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the motor control system. The board is ideal for applications such as brushless DC (BLDC) motor control, permanent magnet synchronous motor (PMSM) control, and stepper motor control. It is also suitable for use in automotive, industrial, and consumer applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    Module
  • Series
    dsPICDEM™
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Output Voltage
    15V
  • Operating Supply Voltage
    265V
  • Interface
    UART
  • Output Current
    750mA
  • Utilized IC / Part
    dsPIC33F
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    Motors (ACIM, BLDC, PMSM)
  • Embedded
    Yes, Other
  • Secondary Attributes
    Power Factor Corrected (PFC)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC OPAMP GP 4 CIRCUIT 14SOIC5RFQ
IXYS Integrated Circuits DivisionOPTOISO 3.75KV PHVOLT 8SMD16635RFQ
Texas InstrumentsIC BUF NON-INVERT 5.5V SOT23-5200000RFQ
Texas InstrumentsDual-channel, 2/0, 25-Mbps digital isolator 8-SOIC -40 to 1253600RFQ
Microchip TechnologyPIC18 Series 16 kB Flash 768 B RAM SMT 8-Bit Microcontroller - QFN-2843BUY
Murata Power Solutions Inc.CONV DC/DC 1W 3.3VIN 3.3V 1KV50BUY
Texas InstrumentsTEXAS INSTRUMENTS - ISO721D - DIGITAL ISOLATOR, 24NS, SOIC-82760RFQ