Microchip Technology DM330023-3DSPICDEM MCHV-3 DEVELOPMENT SYST
Description
The Microchip Technology DM330023-3 dsPICDEM MCHV-3 Development Board (High Voltage) is a motor control board designed to help engineers develop and test motor control applications. It features a dsPIC33FJ128MC802 Digital Signal Controller (DSC) with integrated high-voltage gate drivers, a 3-phase inverter bridge, and a wide range of peripherals. The board also includes a USB-based programming and debugging interface, a power supply, and a variety of connectors for connecting to external components. The board is ideal for developing and testing motor control applications such as brushless DC, stepper, and AC induction motors. It is also suitable for use in industrial, automotive, and consumer applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- SeriesdsPICDEM™
- Published2017
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Utilized IC / PartdsPIC33F
- Supplied ContentsBoard(s), Cable(s), Accessories
- Primary AttributesMotors (ACIM, BLDC, PMSM)
- EmbeddedYes, Other
- Secondary AttributesPower Factor Corrected (PFC)
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC OPAMP GP 4 CIRCUIT 14SOIC | 5 | RFQ | |
| IXYS Integrated Circuits Division | OPTOISO 3.75KV PHVOLT 8SMD | 16635 | RFQ | |
| Microchip Technology | IC OPAMP GP 2.8MHZ RRO SOT23-5 | 700 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS ISO7231CDW Digital Isolator, 3 Channel, 42 ns, 3.15 V, 5.5 V, SOIC, 16 Pins | 20 | RFQ | |
| Citizen Electronics Co., Ltd. | 1338 | RFQ | ||
| Texas Instruments | TEXAS INSTRUMENTS ISO7221ADR DIGITAL ISOLATOR, 475NS, SOIC-8 | 10000 | RFQ | |
| Texas Instruments | Dual-channel, 2/0, 25-Mbps digital isolator 8-SOIC -40 to 125 | 3600 | RFQ | |
| ON Semiconductor | ON SEMICONDUCTOR - 74AC244MTC - IC, 74AC, SMD | 10 | BUY | |
| Murata Power Solutions Inc. | CONV DC/DC 1W 3.3VIN 3.3V 1KV | 50 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - ISO721D - DIGITAL ISOLATOR, 24NS, SOIC-8 | 2760 | RFQ |


Product
Brand
Articles
Tools