web counter

Microchip Technology RN-1723-LPCMRN1723 WI-FI LPCM DEVELOPMENT BO

Microchip Technology RN-1723-LPCM Reference Design 18
Microchip Technology RN-1723-LPCM Reference Design 1
Microchip Technology RN-1723-LPCM Reference Design 2
Microchip Technology RN-1723-LPCM Reference Design 3
Microchip Technology RN-1723-LPCM Reference Design 4
Microchip Technology RN-1723-LPCM Reference Design 5
Microchip Technology RN-1723-LPCM Reference Design 6
Microchip Technology RN-1723-LPCM Reference Design 7
Microchip Technology RN-1723-LPCM Reference Design 8
Microchip Technology RN-1723-LPCM Reference Design 9
Microchip Technology RN-1723-LPCM Reference Design 10
Microchip Technology RN-1723-LPCM Reference Design 11
Microchip Technology RN-1723-LPCM Reference Design 12
Microchip Technology RN-1723-LPCM Reference Design 13
Microchip Technology RN-1723-LPCM Reference Design 14
Microchip Technology RN-1723-LPCM Reference Design 15
Microchip Technology RN-1723-LPCM Reference Design 16
Microchip Technology RN-1723-LPCM Reference Design 17
Microchip Technology RN-1723-LPCM Reference Design 18
Microchip Technology RN-1723-LPCM Reference Design 1
Microchip Technology RN-1723-LPCM Reference Design 1
Microchip Technology RN-1723-LPCM Reference Design 2
Microchip Technology RN-1723-LPCM Reference Design 3
Microchip Technology RN-1723-LPCM Reference Design 4
Microchip Technology RN-1723-LPCM Reference Design 5
Microchip Technology RN-1723-LPCM Reference Design 6
Microchip Technology RN-1723-LPCM Reference Design 7
Microchip Technology RN-1723-LPCM Reference Design 8
Microchip Technology RN-1723-LPCM Reference Design 9
Microchip Technology RN-1723-LPCM Reference Design 10
Microchip Technology RN-1723-LPCM Reference Design 11
Microchip Technology RN-1723-LPCM Reference Design 12
Microchip Technology RN-1723-LPCM Reference Design 13
Microchip Technology RN-1723-LPCM Reference Design 14
Microchip Technology RN-1723-LPCM Reference Design 15
Microchip Technology RN-1723-LPCM Reference Design 16
Microchip Technology RN-1723-LPCM Reference Design 17
Microchip Technology RN-1723-LPCM Reference Design 18

Applications:

Internet of Things (IoT) >

Wireless Connectivity

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The Microchip Technology RN-1723-LPCM is a Wi-Fi IoT development board designed for low-power client applications, communications and telecom solutions. It is based on the RN1723 module, which is a low-power Wi-Fi module that supports IEEE 802.11b/g/n standards. The board features an on-board antenna, a micro-USB port, and a UART interface. It also has an integrated power management system, which allows for efficient power consumption. The board is ideal for applications such as home automation, smart lighting, and industrial automation. It is also suitable for use in medical, automotive, and consumer electronics applications. The board is easy to use and provides a reliable and secure connection for IoT applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g (Wi-Fi, WiFi, WLAN)
  • Frequency
    2.4GHz
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
Analog Devices, Inc.0RFQ
Analog DevicesRMS to DC Converter 1.05V 2400uA 8-Pin MSOP T/R0RFQ