web counter

SparkFun Electronics WRL-15663SPARKFUN THING PLUS ESP32 WROOM

SparkFun Electronics WRL-15663 Reference Design 5
SparkFun Electronics WRL-15663 Reference Design 1
SparkFun Electronics WRL-15663 Reference Design 2
SparkFun Electronics WRL-15663 Reference Design 3
SparkFun Electronics WRL-15663 Reference Design 4
SparkFun Electronics WRL-15663 Reference Design 5
SparkFun Electronics WRL-15663 Reference Design 1
SparkFun Electronics WRL-15663 Reference Design 1
SparkFun Electronics WRL-15663 Reference Design 2
SparkFun Electronics WRL-15663 Reference Design 3
SparkFun Electronics WRL-15663 Reference Design 4
SparkFun Electronics WRL-15663 Reference Design 5

Applications:

Internet of Things (IoT) >

Wireless Connectivity

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The SparkFun Thing Plus Development Kit based on ESP32 WROOM (WRL-15663) is a comprehensive development platform for creating connected projects and products. It includes the ESP32 WROOM module, a LiPo battery charger, and a USB-C port for power and programming. The kit also includes a variety of sensors and components, such as a temperature and humidity sensor, an accelerometer, a microphone, and a light sensor. The ESP32 WROOM module is a powerful, low-power, dual-core microcontroller with integrated Wi-Fi and Bluetooth connectivity. It is capable of running multiple tasks simultaneously and is ideal for applications such as home automation, IoT, and robotics. The kit also includes a variety of communication and telecom components, such as a GSM/GPRS module, an Ethernet module, and an XBee module. With the SparkFun Thing Plus Development Kit, you can quickly and easily create connected projects and products.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart Ready 4.x Dual Mode
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining