Nordic Semiconductor ASA nRF52-DKDEV KIT FOR NRF52 BLE/NFC
Description
The Nordic Semiconductor nRF52-DK is a development kit for the nRF52832 multiprotocol Bluetooth low energy/ANT/2.4GHz RF SoC. It is designed to enable developers to quickly and easily create applications for lighting, proximity, and other wireless solutions. The kit includes a nRF52832 SoC, a USB dongle, and a range of development tools and software. It supports a wide range of development tools, including the nRF Connect SDK, the nRF Connect for Desktop, and the nRF Connect for Cloud. The kit also includes a range of sensors and peripherals, such as a temperature sensor, a light sensor, and a proximity sensor. The kit is ideal for prototyping and developing applications for the Internet of Things (IoT).
Specifications
Nordic Semiconductor ASA technical specifications, attributes, parameters and parts with similar specifications to Nordic Semiconductor ASA .
- TypeParameter
- Factory Lead Time20 Weeks
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; ANT, Bluetooth® Smart 4.x Low Energy (BLE)
- Frequency2.4GHz
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP | LOW-VOLTAGE TRANSLATING, 8-BIT I | 11537 | RFQ | |
| NXP USA Inc. | IC I/O EXPANDER 8BIT I2C 16XQFN | 10228 | BUY | |
| NXP USA Inc. | IC ANLG SWITCH 4PDT 16XQFN | 998 | RFQ | |
| Microchip Technology | MCU, 32BIT, CORTEX-M3, 96MHZ, LQFP-100 | 0 | RFQ | |
| Diodes Incorporated | IC REG LINEAR 3.3V 300MA SOT23-3 | 8 | BUY | |
| TXC Corporation | CRYSTAL 12.0000MHZ 18PF SMD | 98 | BUY | |
| Epson America, Inc | Crystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R | 0 | RFQ |


Product
Brand
Articles
Tools