web counter

SparkFun Electronics WRL-15574SPARKFUN THING PLUS - ARTEMIS

SparkFun Electronics WRL-15574 Reference Design 5
SparkFun Electronics WRL-15574 Reference Design 1
SparkFun Electronics WRL-15574 Reference Design 2
SparkFun Electronics WRL-15574 Reference Design 3
SparkFun Electronics WRL-15574 Reference Design 4
SparkFun Electronics WRL-15574 Reference Design 5
SparkFun Electronics WRL-15574 Reference Design 1
SparkFun Electronics WRL-15574 Reference Design 1
SparkFun Electronics WRL-15574 Reference Design 2
SparkFun Electronics WRL-15574 Reference Design 3
SparkFun Electronics WRL-15574 Reference Design 4
SparkFun Electronics WRL-15574 Reference Design 5

Applications:

Internet of Things (IoT) >

Wireless Connectivity

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The SparkFun Thing Plus Development Kit - Artemis (WRL-15574) is a comprehensive development platform for creating low-power, wireless applications. It features the Artemis module, a powerful, low-power, dual-core Arm Cortex-M4F microcontroller with Bluetooth 5.1 and 802.15.4 radios. The kit includes a variety of components and tools to help you get started with your project, including a USB-C cable, a LiPo battery, and a Qwiic connector. The kit also includes a variety of software libraries and example projects to help you get up and running quickly. With the SparkFun Thing Plus Development Kit - Artemis, you can create a wide range of applications, from home automation to industrial automation, and more.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; Bluetooth® 5
  • Frequency
    2.4GHz
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC RF TXRX MCU 802.15.4 64-VFQFN4000BUY
Microchip TechnologyRF Microcontrollers - MCU 2.4GHZ 256K SOC Ind 125C Tray260BUY
Microchip TechnologyMicrochip ATMEGA256RFR2-ZU, 8bit AVR Microcontroller, 16MHz, 256 kB Flash, 64-Pin VQFN2774RFQ
Microchip TechnologyIC RF TXRX MCU 802.15.4 64-VFQFN4000BUY