web counter

MikroElektronika MIKROE-2479LED FLASH CLICK

MikroElektronika MIKROE-2479 Reference Design 1
MikroElektronika MIKROE-2479 Reference Design 1
MikroElektronika MIKROE-2479 Reference Design 1
MikroElektronika MIKROE-2479 Reference Design 1

Applications:

Lighting >

Flash LED Driver

End Products:

LightingFlashlight

ECAD Model:

Description

The MikroElektronika MIKROE-2479 LED Flash CLICK Board is a lighting solution based on the CAT3224 High-Power Flash LED Driver. This board is designed to provide a high-power LED flash for applications such as photography, automotive lighting, and industrial lighting. It features a wide range of adjustable parameters, including flash duration, flash intensity, and flash frequency. The board also includes a built-in temperature sensor to monitor the LED temperature and prevent overheating. The board is easy to use and can be connected to a microcontroller via the mikroBUS™ interface. With its high-power LED flash and adjustable parameters, the MikroElektronika MIKROE-2479 LED Flash CLICK Board is an ideal solution for a variety of lighting applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto
  • Function
    LED Flashing
  • Utilized IC / Part
    CAT3224
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC ADC 16BIT 860SPS LP 10MSOP10000RFQ