web counter

MaxLinear, Inc. SP6686EBEVAL BOARD FOR SP6686

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsDigital Still Camera (DSC)Digital CamcorderFlashlightLCD BacklightingCellular Phone

ECAD Model:

Description

The MaxLinear SP6686EB-EB is a 1W, One LED Flash LED Driver for Cellular Phone and Consumer Electronics. It is designed to provide a high-efficiency, low-noise, and low-cost solution for powering LED flash applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1A. It also has a low quiescent current of only 10uA, and a low shutdown current of 0.1uA. The SP6686EB-EB is capable of driving up to one LED with a maximum output current of 1A. It also features a wide dimming range of 0.1% to 100%, and a fast response time of 1.5us. The SP6686EB-EB is a reliable and cost-effective solution for powering LED flash applications in cellular phones and consumer electronics.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    SP6686
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTrans RF BJT NPN 4V 0.03A Automotive 4-Pin TSFP T/R3000BUY