web counter

MikroElektronika MIKROE-3191FLASH 4 CLICK

MikroElektronika MIKROE-3191 Reference Design 6
MikroElektronika MIKROE-3191 Reference Design 1
MikroElektronika MIKROE-3191 Reference Design 2
MikroElektronika MIKROE-3191 Reference Design 3
MikroElektronika MIKROE-3191 Reference Design 4
MikroElektronika MIKROE-3191 Reference Design 5
MikroElektronika MIKROE-3191 Reference Design 6
MikroElektronika MIKROE-3191 Reference Design 1
MikroElektronika MIKROE-3191 Reference Design 1
MikroElektronika MIKROE-3191 Reference Design 2
MikroElektronika MIKROE-3191 Reference Design 3
MikroElektronika MIKROE-3191 Reference Design 4
MikroElektronika MIKROE-3191 Reference Design 5
MikroElektronika MIKROE-3191 Reference Design 6

Applications:

Data Storage >

EEPROM Memory

End Products:

Communications and TelecomSecure Key StorageEmbedded Applications

ECAD Model:

Description

The MikroElektronika MIKROE-3191 Flash 4 Click Board is a communications and telecom module based on the S25FL512S 512 Mbit SPI Flash Memory Module. It is designed to provide a reliable and efficient storage solution for applications requiring large amounts of data. The board features a high-speed SPI interface, allowing for fast data transfer rates and low power consumption. It also includes a wide range of features such as write protection, sector erase, and block erase. The board is compatible with a variety of microcontrollers and development boards, making it an ideal choice for embedded applications. With its robust design and reliable performance, the MikroElektronika MIKROE-3191 Flash 4 Click Board is an excellent choice for any communications or telecom project.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    Flash
  • Utilized IC / Part
    S25FL512S
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC, TRANSLATOR, 8BIT, BIDIRECTIONAL4048RFQ