web counter

MikroElektronika MIKROE-3823SEMPER FLASH CLICK

MikroElektronika MIKROE-3823 Reference Design 6
MikroElektronika MIKROE-3823 Reference Design 1
MikroElektronika MIKROE-3823 Reference Design 2
MikroElektronika MIKROE-3823 Reference Design 3
MikroElektronika MIKROE-3823 Reference Design 4
MikroElektronika MIKROE-3823 Reference Design 5
MikroElektronika MIKROE-3823 Reference Design 6
MikroElektronika MIKROE-3823 Reference Design 1
MikroElektronika MIKROE-3823 Reference Design 1
MikroElektronika MIKROE-3823 Reference Design 2
MikroElektronika MIKROE-3823 Reference Design 3
MikroElektronika MIKROE-3823 Reference Design 4
MikroElektronika MIKROE-3823 Reference Design 5
MikroElektronika MIKROE-3823 Reference Design 6

Applications:

Data Storage >

EEPROM Memory

End Products:

Communications and TelecomSecure Key StorageEmbedded ApplicationsStorage System

ECAD Model:

Description

The MikroElektronika MIKROE-3823 Semper Flash Click Board is a perfect solution for mass storage in various embedded applications, communications, and telecoms. It is based on the S25HS512T Flash Memory IC, which provides a high-speed, low-power, and reliable storage solution. The board features a wide range of features, including a high-speed SPI interface, a wide operating temperature range, and a wide voltage range. It also has a built-in write protection feature, which prevents accidental data loss. The board is also compatible with a variety of development boards, making it easy to integrate into existing systems.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Memory
  • Function
    Flash
  • Utilized IC / Part
    S25HS512T
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorTrans GP BJT PNP 100V 3A 3-Pin(3 Tab) TO-220AB Rail200RFQ
ON SemiconductorTRANS PNP 60V 3A TO220AB25RFQ
ON SemiconductorTRANS PNP 40V 3A TO220AB3933RFQ
Micro Commercial CoTRANS PNP 60V 3A TO-22016BUY
Micro Commercial CoTRANS PNP 100V 3A TO-2201240BUY
Central Semiconductor CorpTHROUGH-HOLE TRANSISTOR-BIPOLAR0RFQ