web counter

MikroElektronika MIKROE-3432WIFI 10 CLICK

MikroElektronika MIKROE-3432 Reference Design 6
MikroElektronika MIKROE-3432 Reference Design 1
MikroElektronika MIKROE-3432 Reference Design 2
MikroElektronika MIKROE-3432 Reference Design 3
MikroElektronika MIKROE-3432 Reference Design 4
MikroElektronika MIKROE-3432 Reference Design 5
MikroElektronika MIKROE-3432 Reference Design 6
MikroElektronika MIKROE-3432 Reference Design 1
MikroElektronika MIKROE-3432 Reference Design 1
MikroElektronika MIKROE-3432 Reference Design 2
MikroElektronika MIKROE-3432 Reference Design 3
MikroElektronika MIKROE-3432 Reference Design 4
MikroElektronika MIKROE-3432 Reference Design 5
MikroElektronika MIKROE-3432 Reference Design 6

Applications:

Internet of Things (IoT) >

Wireless Connectivity

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The MikroElektronika MIKROE-3432 WiFi 10 Click Board is a powerful and versatile solution for any Internet of Things (IoT) application. It is based on the SX-UPLAN-2401 Low-Power Wireless LAN Module, which provides a reliable and secure connection to any WiFi network. The board is equipped with a wide range of features, including a high-speed 802.11b/g/n WiFi connection, a low-power consumption mode, and a wide range of security protocols. It also supports multiple wireless standards, including WPA2-PSK, WPA-PSK, and WEP. The board is also compatible with a variety of operating systems, including Windows, Linux, and Android. With its robust design and reliable performance, the MikroElektronika MIKROE-3432 WiFi 10 Click Board is an ideal solution for any IoT application, communication, or telecom project.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    WiFi
  • Utilized IC / Part
    ULPAN-SB-2401
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC3263YML TR LED DRIVER, 6CH, BKLT, 24MLF4002BUY