web counter

NXP USA Inc. TWR-MCF51MMNXP TWR-MCF51MM MM256, MEDICAL, TWR SYS MODULE

NXP USA Inc. TWR-MCF51MM Reference Design 2
NXP USA Inc. TWR-MCF51MM Reference Design 1
NXP USA Inc. TWR-MCF51MM Reference Design 2
NXP USA Inc. TWR-MCF51MM Reference Design 1
NXP USA Inc. TWR-MCF51MM Reference Design 1
NXP USA Inc. TWR-MCF51MM Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcarePortable Medical Instrumentation

ECAD Model:

Description

The NXP Semiconductors TWR-MCF51MM Medical Development Tower System Module is a powerful and versatile platform for developing portable medical applications. It is designed for use with the MCF51MM256 Flexis ColdFire 32-bit Microcontroller, and provides a comprehensive set of features and tools for medical and healthcare applications. The module includes a range of peripherals, such as a 10-bit ADC, a 12-bit DAC, a temperature sensor, and a real-time clock. It also features a USB 2.0 interface, a CAN bus, and a JTAG debug interface. The module is designed to be highly reliable and robust, and is suitable for use in a wide range of medical and healthcare applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    ColdFire®, Flexis™
  • Published
    2007
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    Coldfire V1
  • Utilized IC / Part
    MCF51MM
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsLow-Power Sub-1GHz RF Transceiver 20-QFN -40 to 8530000RFQ
Texas InstrumentsRF Transceiver Low-Power Sub-1GHz RF Transceiver130RFQ
Texas InstrumentsTEXAS INSTRUMENTS CC1111F32RSP TRANSCEIVER, RF, WITH MCU, 36QFN830RFQ
Texas InstrumentsIC RF TXRX ISM<1GHZ 20VFQFN3RFQ
Texas InstrumentsIC RF TXRX MCU ISM<1GHZ 36-VFQFN27BUY
Texas InstrumentsIC RF TXRX MCU ISM24RFQ
Texas InstrumentsLow-Cost Low-Power Sub-1-GHz RF Transceiver 32-VQFN -40 to 1257203RFQ
Texas InstrumentsSUB 1GHZ RX/TX FOR 470MHZ AND 958500BUY
Texas InstrumentsIC RF TXRX MCU ISM<1GHZ 36-VFQFN0RFQ
Texas InstrumentsIC RF TXRX MCU ISM<1GHZ 36-VFQFN0RFQ