web counter

NXP USA Inc. TWR-S08MM128MODULE, TOWER SYSTEM, S08MM128; Silicon Manufacturer:NXP; Core Architecture:ColdFire, HCS08; Core Sub-Architecture:ColdFire v1, HCS08; Silicon Core Number:MCF51; Silicon Family Name:Flexis - MCF51MM, Flexis - S08MM ;RoHS Compliant: Yes

NXP USA Inc. TWR-S08MM128 Reference Design 1
NXP USA Inc. TWR-S08MM128 Reference Design 1
NXP USA Inc. TWR-S08MM128 Reference Design 1
NXP USA Inc. TWR-S08MM128 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcarePortable Medical Instrumentation

ECAD Model:

Description

NXP Semiconductors TWR-S08MM128 is a Medical Development Tower System Module for MC9S08MM128 Flexis 8-bit MCU for portable medical applications. It is designed to provide a complete development platform for medical and healthcare applications. The module features a 32-bit ARM Cortex-M0+ processor, a 128KB Flash memory, and a 32KB RAM. It also includes a range of peripherals such as a 10-bit ADC, a 12-bit DAC, a UART, an I2C, and a SPI. The module is designed to be used in a variety of medical and healthcare applications such as patient monitoring, medical imaging, and drug delivery. It is also suitable for use in other applications such as industrial automation, automotive, and consumer electronics. The module is RoHS compliant and is designed to meet the requirements of the medical industry.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    Flexis™, HCS08
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Core Processor
    HCS08
  • Utilized IC / Part
    MC9S08MM
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS - LD1117AS33TR - LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-317500RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6SOT1990RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT-563455BUY
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsTEXAS INSTRUMENTS - SN74LVC1T45DBVR - Transceiver, 74LVC1T245, 1.65 V to 5.5 V, SOT-23-610000RFQ
Texas InstrumentsTEXAS INSTRUMENTS SN74LVC1T45MDCKREP 1I/P SINGLE, VOLTAGE TRANSLATOR, 6-SC-700RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-6231BUY
Texas InstrumentsIC BUS TRANSCVR TRI-ST SC70-6229BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL SC70-6173875BUY