web counter

NXP USA Inc. TWR-MCF51MM-KITNXP TWR-MCF51MM-KIT Tower System Kit For MCF51MM256, ColdFire V1, Includes Power Regulation Circuitry

NXP USA Inc. TWR-MCF51MM-KIT Reference Design 1
NXP USA Inc. TWR-MCF51MM-KIT Reference Design 1
NXP USA Inc. TWR-MCF51MM-KIT Reference Design 1
NXP USA Inc. TWR-MCF51MM-KIT Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcarePortable Medical Instrumentation

ECAD Model:

Description

The NXP Semiconductors TWR-MCF51MM-KIT is a Medical Development Tower System Module for the MCF51MM256 Flexis ColdFire 32-bit Microcontroller. This module is designed for portable medical applications, medical and healthcare. It features a 32-bit ColdFire processor with 256KB of Flash memory, 8KB of RAM, and a wide range of peripherals. The module also includes a USB 2.0 interface, a CAN bus, and a 10/100 Ethernet port. The TWR-MCF51MM-KIT is ideal for medical applications that require low power consumption, high performance, and reliable operation. It is also suitable for applications that require a wide range of peripherals and connectivity options.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    ColdFire®, Flexis™
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    Coldfire V1
  • Utilized IC / Part
    MCF51MM
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD811ARZ-16Operational Amplifier, Single, 140 MHz, 1 Amplifier, 2500 V/s,4.5V to18V, SOIC, 16 Pins3BUY
Analog Devices Inc.OP Amp Single Current Fdbk ±18V 16-Pin SOIC W T/R16BUY
Analog Devices Inc.OP Amp Single Current Fdbk ±18V 16-Pin SOIC W T/R481BUY
Analog Devices Inc.ANALOG DEVICES - AD811JRZ - Video Amplifier, 1 Amplifiers, 140 MHz, 2500 V/µs, 0 °C, 70 °C, 100 mA3440RFQ
Analog Devices Inc.ANALOG DEVICES - AD811SQ/883B - IC, OP-AMP, HIGH SPEED, VIDEO2654RFQ
Analog Devices Inc.OP Amp Single Current Fdbk ±18V 8-Pin SOIC N T/R1250BUY
Analog Devices, Inc.0RFQ