web counter

NXP USA Inc. TWR-S08MM128-KITTOWER SYSTEM MC9S08MM EVAL BRD

NXP USA Inc. TWR-S08MM128-KIT Reference Design 2
NXP USA Inc. TWR-S08MM128-KIT Reference Design 1
NXP USA Inc. TWR-S08MM128-KIT Reference Design 2
NXP USA Inc. TWR-S08MM128-KIT Reference Design 1
NXP USA Inc. TWR-S08MM128-KIT Reference Design 1
NXP USA Inc. TWR-S08MM128-KIT Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Medical and HealthcarePortable Medical Instrumentation

ECAD Model:

Description

The NXP Semiconductors TWR-S08MM128-KIT is a Medical Development Tower System Module for MC9S08MM128 Flexis 8-bit MCU. It is designed for portable medical applications, such as medical and healthcare. This module features a 32-bit ARM Cortex-M0+ processor, a 128KB Flash memory, and a 4KB RAM. It also includes a wide range of peripherals, such as a 12-bit ADC, a 10-bit DAC, a UART, an I2C, and a SPI. The module is also equipped with a USB 2.0 interface, a CAN interface, and a JTAG interface. It is designed to be used in a wide range of medical applications, such as patient monitoring, medical imaging, and medical diagnostics. The module is also designed to be used in a variety of healthcare applications, such as telemedicine, remote patient monitoring, and medical device connectivity.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    143 Weeks
  • Mounting Type
    Fixed
  • Series
    Flexis™, HCS08
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Core Processor
    HCS08
  • Utilized IC / Part
    MC9S08MM
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    Tower System
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG LINEAR 3.3V 1A DPAK0RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-62050RFQ
Texas InstrumentsPROTOTYPE0RFQ
Microchip TechnologyMICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8570RFQ
Texas InstrumentsIC BUS TRANSCVR TRI-ST SOT23-633RFQ
Texas InstrumentsTEXAS INSTRUMENTS SN74LVC1T45MDCKREP 1I/P SINGLE, VOLTAGE TRANSLATOR, 6-SC-700RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6USON40BUY
Texas InstrumentsIC BUS TRANSCVR TRI-ST SC70-6229BUY