web counter

ON Semiconductor AN-8100

ON Semiconductor AN-8100 Reference Design 1
ON Semiconductor AN-8100 Reference Design 1
ON Semiconductor AN-8100 Reference Design 1
ON Semiconductor AN-8100 Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementScannersData Acquisition SystemDigital CopierMedical ImagingWirelessInfrared ImagingAutomatic Test EquipmentDigital Camera

ECAD Model:

Description

The ON Semiconductor AN-8100 SPT8100 is a high-performance, 16-bit analog-to-digital converter designed for instrumentation and measurement applications. It features a sample rate of 5-MSPS, allowing for fast and accurate data acquisition. The device is capable of converting analog signals into digital signals with a resolution of up to 16 bits. It also features a wide input range of 0-5V, allowing for a wide range of applications. The device is designed to be low power, with a power consumption of only 1.2W. Additionally, the device is designed to be highly reliable, with a temperature range of -40°C to +85°C. The AN-8100 SPT8100 is an ideal solution for instrumentation and measurement applications requiring high accuracy and fast data acquisition.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Surface Mount
    YES
  • Number of Terminals
    48
  • Manufacturer Part Number
    AN8100
  • Rohs Code
    No
  • Part Life Cycle Code
    Obsolete
  • Ihs Manufacturer
    PANASONIC CORP
  • Part Package Code
    QFP
  • Package Description
    QFP,
  • Risk Rank
    5.92
  • Package Body Material
    CERAMIC, METAL-SEALED COFIRED
  • Package Code
    QFP
  • Package Shape
    SQUARE
  • Package Style
    FLATPACK
  • Sample Rate
    1000 MHz
  • Reflow Temperature-Max (s)
    NOT SPECIFIED
  • JESD-609 Code
    e0
  • ECCN Code
    EAR99
  • Terminal Finish
    Tin/Lead (Sn/Pb)
  • HTS Code
    8542.39.00.01
  • Terminal Position
    QUAD
  • Terminal Form
    GULL WING
  • Peak Reflow Temperature (Cel)
    NOT SPECIFIED
  • Number of Functions
    1
  • Terminal Pitch
    1.27 mm
  • Reach Compliance Code
    unknown
  • Pin Count
    48
  • JESD-30 Code
    S-CQFP-G48
  • Qualification Status
    Not Qualified
  • Number of Bits
    6
  • Converter Type
    ADC, PROPRIETARY METHOD
  • Seated Height-Max
    3.1 mm
  • Number of Analog In Channels
    1
  • Output Bit Code
    BINARY
  • Negative Supply Voltage-Nom
    -5.2 V
  • Length
    16.52 mm
  • Width
    16.52 mm
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.SP Amp Differential ADC Driver Single ±5.5V/11V 8-Pin MSOP T/R0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8138ARMZ - Differential Amplifier, Low Distortion, 1 Amplifiers, 3.5 mV, 1.005 dB, 320 MHz, -40 °C, 85 °C24500RFQ
Analog Devices Inc.SP Amp Differential ADC Driver Single ±5.5V/11V 8-Pin SOIC N T/R8RFQ
Analog Devices Inc.SP Amp Differential ADC Driver Single ±5.5V/11V 8-Pin MSOP T/R461RFQ
Analog Devices Inc.IC AMP DIFF LDIST LP 95MA 8SOIC2990RFQ
ON SemiconductorFAIRCHILD SEMICONDUCTOR 74AC04SC Inverter Gate, AC Family, 6 Gate, 1 Input, 24 mA, 2V to 6V, SOIC-141799RFQ