web counter

ON Semiconductor CAT4238AGEVBCAT4238AG Constant-Current DC-DC Converter Evaluation Board

ON Semiconductor CAT4238AGEVB Reference Design 1
ON Semiconductor CAT4238AGEVB Reference Design 1
ON Semiconductor CAT4238AGEVB Reference Design 1
ON Semiconductor CAT4238AGEVB Reference Design 1

Applications:

Lighting >

High Brightness LED Driver

End Products:

Consumer ElectronicsGame ConsolePortablePersonal Digital AssistantHandheld POS ScannerLCD BacklightingCellular PhoneDigital Camera

ECAD Model:

Description

The ON Semiconductor CAT4238AGEVB-AGEVB is a high voltage CMOS constant-current DC-DC converter evaluation board designed for consumer electronics applications. It features a wide input voltage range of 4.5V to 40V and a wide output voltage range of 0.8V to 40V. The board also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is designed to provide a reliable and efficient power solution for consumer electronics applications. It is also designed to be easy to use and configure, making it ideal for prototyping and testing.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Output Current
    30mA
  • Utilized IC / Part
    CAT4238
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG BUCK ADJUSTABLE 2A HRP71910RFQ