web counter

Maxim Integrated MAX16824EVKIT+KIT EVAL FOR MAX16824

Maxim Integrated MAX16824EVKIT+ Reference Design 1
Maxim Integrated MAX16824EVKIT+ Reference Design 1
Maxim Integrated MAX16824EVKIT+ Reference Design 1
Maxim Integrated MAX16824EVKIT+ Reference Design 1

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveAutomotive LightingIndoor & Outdoor LightingIndustrial LED LightingStadium LightingLCD Backlighting

ECAD Model:

Description

The Maxim Integrated MAX16824EVKIT+ is an evaluation kit for the MAX16824 3-LEDs High Brightness LED Driver for Automotive Lighting. This kit is designed to provide a complete solution for automotive lighting applications, allowing users to quickly and easily evaluate the performance of the MAX16824 LED driver. The kit includes a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board, a MAX16824 evaluation board,

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    28V
  • Voltage - Output
    26.3V
  • Output Current per Channel
    100mA
  • Utilized IC / Part
    MAX16824
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    3, Non-Isolated
  • Features
    Dimmable
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining