web counter

Maxim Integrated MAX16834EVKIT+EVAL KIT FOR MAX16834

Maxim Integrated MAX16834EVKIT+ Reference Design 3
Maxim Integrated MAX16834EVKIT+ Reference Design 1
Maxim Integrated MAX16834EVKIT+ Reference Design 2
Maxim Integrated MAX16834EVKIT+ Reference Design 3
Maxim Integrated MAX16834EVKIT+ Reference Design 1
Maxim Integrated MAX16834EVKIT+ Reference Design 1
Maxim Integrated MAX16834EVKIT+ Reference Design 2
Maxim Integrated MAX16834EVKIT+ Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveAutomotive LightingStadium LightingProjectorLCD Backlighting

ECAD Model:

Description

The MAX16834EVKIT+ Evaluation Kit for MAX16834 High Brightness LED Driver for Automotive Lighting is a comprehensive evaluation platform for automotive and transportation applications. It includes a MAX16834EVKIT+ board, a MAX16834 LED driver IC, and a MAX16834EVKIT+ software package. The MAX16834 LED driver IC is a high-efficiency, high-brightness LED driver for automotive lighting applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to 8 LEDs in series with a maximum output current of 1.2A. The MAX16834EVKIT+ board includes a USB interface for easy connection to a PC, and a variety of test points and jumpers for easy evaluation of the MAX16834 LED driver IC. The MAX16834EVKIT+ software package includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX16834 LED driver IC. The MAX16834EVKIT+ Evaluation Kit is an ideal platform for evaluating the performance of the MAX16834 LED driver IC in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    7V~28V
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX16834
  • Max Output Current
    1A
  • Operating Supply Voltage
    28V
  • Output Current
    1A
  • Voltage - Output
    28V
  • Min Input Voltage
    7V
  • Max Input Voltage
    28V
  • Output Current per Channel
    1A
  • Utilized IC / Part
    MAX16834
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Current - Output / Channel
    1A
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ