web counter

Maxim Integrated MAX16820EVKIT+LED EVALUATION BOARD - More Details

Maxim Integrated MAX16820EVKIT+ Reference Design 3
Maxim Integrated MAX16820EVKIT+ Reference Design 1
Maxim Integrated MAX16820EVKIT+ Reference Design 2
Maxim Integrated MAX16820EVKIT+ Reference Design 3
Maxim Integrated MAX16820EVKIT+ Reference Design 1
Maxim Integrated MAX16820EVKIT+ Reference Design 1
Maxim Integrated MAX16820EVKIT+ Reference Design 2
Maxim Integrated MAX16820EVKIT+ Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveAutomotive LightingIndustrial LED LightingCCFL Emergency LightingLED Bulb

ECAD Model:

Description

The MAX16820EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX16820 High Brightness LED Driver for LED Bulb, Automotive and Transportation Applications. This kit includes a MAX16820EVKIT+ board, a MAX16820EVKIT+ daughter board, and a MAX16820EVKIT+ software package. The MAX16820 is a high-efficiency, high-brightness LED driver that is ideal for automotive and transportation applications. It features a wide input voltage range of 4.5V to 42V, a wide output current range of 0.1A to 1.5A, and a wide dimming range of 0.1% to 100%. The MAX16820 also offers a wide range of protection features, including over-voltage, over-temperature, and short-circuit protection. The MAX16820EVKIT+ Evaluation Kit provides a complete platform for evaluating the MAX16820 LED driver, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Hardware
  • Packaging
    Box
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Max Output Current
    1A
  • Operating Supply Voltage
    28V
  • Output Current
    1A
  • Voltage - Output
    20V
  • Min Input Voltage
    5V
  • Max Input Voltage
    28V
  • Output Current per Channel
    1A
  • Utilized IC / Part
    MAX16820
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining