web counter

Maxim Integrated MAX16826EVKIT+EVAL KIT MAX16826 (PROGRAMMABLE,

Maxim Integrated MAX16826EVKIT+ Reference Design 3
Maxim Integrated MAX16826EVKIT+ Reference Design 1
Maxim Integrated MAX16826EVKIT+ Reference Design 2
Maxim Integrated MAX16826EVKIT+ Reference Design 3
Maxim Integrated MAX16826EVKIT+ Reference Design 1
Maxim Integrated MAX16826EVKIT+ Reference Design 1
Maxim Integrated MAX16826EVKIT+ Reference Design 2
Maxim Integrated MAX16826EVKIT+ Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveAutomotive LightingIndustrial LED LightingLCD TVLCD MonitorFront Lighting

ECAD Model:

Description

The Maxim Integrated MAX16826EVKIT+ is an evaluation kit for the MAX16826 16.8W, 28-LEDs High Brightness LED Driver for Automotive Lighting. This kit is designed to help engineers evaluate the performance of the MAX16826 LED driver in automotive and transportation applications. It includes a MAX16826 evaluation board, a MAX16826EVKIT+ software package, and a USB cable for connecting the board to a PC. The evaluation board features a wide input voltage range of 4.5V to 40V, adjustable output current up to 1.2A, and a wide dimming range of 0.1% to 100%. The MAX16826EVKIT+ software package provides a graphical user interface for configuring the MAX16826 LED driver and monitoring its performance. This evaluation kit is an ideal solution for automotive and transportation applications that require high brightness LED lighting.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC SW MOSFET PUR PCH HSIDE 8SOIC119RFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY