web counter

Maxim Integrated MAX16813EVKIT#LED Lighting Development Tools EVAL KIT FOR MAX16813

Maxim Integrated MAX16813EVKIT# Reference Design 2
Maxim Integrated MAX16813EVKIT# Reference Design 1
Maxim Integrated MAX16813EVKIT# Reference Design 2
Maxim Integrated MAX16813EVKIT# Reference Design 1
Maxim Integrated MAX16813EVKIT# Reference Design 1
Maxim Integrated MAX16813EVKIT# Reference Design 2

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingLCD TVRear Combo Lamps (RCL)Industrial LightingAmbient LightingDaytime Running Lights (DRL)Automotive DisplaysAutomotive Front LightsLED BacklightingArchitectural LightingFog Lights

ECAD Model:

Description

The MAX16813EVKIT-EVKIT# is an evaluation kit for the MAX16813 Integrated, 4-Channel, High-Brightness LED Driver with High-Voltage DC-DC Controller, Lighting Control IC. This kit provides a complete platform for evaluating the features and performance of the MAX16813 IC. It includes a MAX16813 evaluation board, a MAX16813 evaluation board power supply, a MAX16813 evaluation board programming cable, and a MAX16813 evaluation board software. The evaluation board is designed to drive up to four high-brightness LEDs with a wide range of dimming and color control options. The board also includes a high-voltage DC-DC controller to provide a regulated output voltage for the LEDs. The evaluation board software allows users to easily configure the MAX16813 IC and monitor its performance. The MAX16813EVKIT-EVKIT# is an ideal solution for evaluating the features and performance of the MAX16813 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    6.5V~40V
  • Packaging
    Box
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current
    150mA
  • Utilized IC / Part
    MAX16813
  • Supplied Contents
    Board(s)
  • Outputs and Type
    4, Non-Isolated
  • Features
    Short-Circuit Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining