web counter

Maxim Integrated MAX20078EVKIT#EVKIT FOR HIGH VOLTAGE LED BUCK

Maxim Integrated MAX20078EVKIT# Reference Design 1
Maxim Integrated MAX20078EVKIT# Reference Design 1
Maxim Integrated MAX20078EVKIT# Reference Design 1
Maxim Integrated MAX20078EVKIT# Reference Design 1

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveConstant Current RegulatorsHeads-Up DisplayAutomotive Matrix LightsAutomotive Front Lights

ECAD Model:

Description

The MAX20078EVKIT-EVKIT# is an evaluation kit for the MAX20078 Synchronous Buck, High-Brightness LED Controller, Automotive and Transportation. This kit includes a MAX20078 evaluation board, a MAX20078EVKIT# software, and a MAX20078EVKIT# user guide. The MAX20078 is a high-efficiency, high-brightness LED controller designed for automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can support up to 8 LEDs in series. The MAX20078 also features a wide range of dimming options, including PWM, analog, and digital dimming. The MAX20078EVKIT# evaluation board allows users to quickly and easily evaluate the performance of the MAX20078. The MAX20078EVKIT# software provides a graphical user interface for configuring and monitoring the MAX20078. The MAX20078EVKIT# user guide provides detailed instructions on how to use the evaluation board and software.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    4.5V~65V
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current
    2A
  • Voltage - Output
    3V~55V
  • Utilized IC / Part
    MAX20078
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining