web counter

Maxim Integrated MAX16832CEVKIT+KIT EVAL FOR MAX16832C LED DVR

Maxim Integrated MAX16832CEVKIT+ Reference Design 3
Maxim Integrated MAX16832CEVKIT+ Reference Design 1
Maxim Integrated MAX16832CEVKIT+ Reference Design 2
Maxim Integrated MAX16832CEVKIT+ Reference Design 3
Maxim Integrated MAX16832CEVKIT+ Reference Design 1
Maxim Integrated MAX16832CEVKIT+ Reference Design 1
Maxim Integrated MAX16832CEVKIT+ Reference Design 2
Maxim Integrated MAX16832CEVKIT+ Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveAutomotive LightingEmergency LED lightingIndustrial LED LightingStadium LightingHeads-Up Display

ECAD Model:

Description

The MAX16832CEVKIT+ Evaluation Kit for MAX16832 High Brightness LED Driver for Automotive Lighting is a comprehensive evaluation platform for automotive and transportation applications. It includes a MAX16832 LED driver IC, a MAX16832CEVKIT+ board, and a MAX16832CEVKIT+ software package. The MAX16832 LED driver IC is a high-efficiency, high-brightness LED driver for automotive lighting applications. It features a wide input voltage range of 4.5V to 40V, and can drive up to 8 LEDs in series with a maximum output current of 1.2A. The MAX16832CEVKIT+ board provides a convenient platform for evaluating the MAX16832 LED driver IC, and includes a USB interface for easy connection to a PC. The MAX16832CEVKIT+ software package provides a graphical user interface for configuring and controlling the MAX16832 LED driver IC. The software also includes a library of example programs for controlling the MAX16832 LED driver IC. The MAX16832CEVKIT+ Evaluation Kit is an ideal solution for automotive and transportation applications requiring high-efficiency, high-brightness LED drivers.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    65V
  • Output Current
    666mA
  • Voltage - Output
    64V
  • Output Current per Channel
    666mA
  • Utilized IC / Part
    MAX16832
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining