web counter

Maxim Integrated MAX25611EVKIT#EVAL MAX25611 LED CONT

Maxim Integrated MAX25611EVKIT# Reference Design 2
Maxim Integrated MAX25611EVKIT# Reference Design 1
Maxim Integrated MAX25611EVKIT# Reference Design 2
Maxim Integrated MAX25611EVKIT# Reference Design 1
Maxim Integrated MAX25611EVKIT# Reference Design 1
Maxim Integrated MAX25611EVKIT# Reference Design 2

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingIndustrial LightingCommercial LightingDaytime Running Lights (DRL)Heads-Up DisplayElectronic Signs and SignalsOff-Line Exterior LightingAutomotive Front LightsArchitectural LightingFog Lights

ECAD Model:

Description

The MAX25611EVKIT-EVKIT# is an evaluation kit for the MAX25611C Automotive High-Voltage, HB-LED Controller, Lighting Driver. This kit includes a MAX25611C device, a MAX25611EVKIT# board, and a MAX25611EVKIT# software package. The MAX25611C device is a high-voltage, HB-LED controller and lighting driver that is designed for automotive applications. The MAX25611EVKIT# board provides a platform for evaluating the MAX25611C device and its features. The MAX25611EVKIT# software package includes a graphical user interface (GUI) for configuring the MAX25611C device and a library of example programs for controlling the device. The MAX25611EVKIT# board also includes a USB interface for connecting to a PC for programming and debugging.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    6V~18V
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3V~36V
  • Utilized IC / Part
    MAX25611
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    880mA
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining