web counter

Maxim Integrated MAX16822BEVKIT+KIT EVAL FOR MAX16822

Maxim Integrated MAX16822BEVKIT+ Reference Design 3
Maxim Integrated MAX16822BEVKIT+ Reference Design 1
Maxim Integrated MAX16822BEVKIT+ Reference Design 2
Maxim Integrated MAX16822BEVKIT+ Reference Design 3
Maxim Integrated MAX16822BEVKIT+ Reference Design 1
Maxim Integrated MAX16822BEVKIT+ Reference Design 1
Maxim Integrated MAX16822BEVKIT+ Reference Design 2
Maxim Integrated MAX16822BEVKIT+ Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveAutomotive LightingEmergency LED lightingIndustrial LED LightingStadium LightingHeads-Up Display

ECAD Model:

Description

The MAX16822BEVKIT+ is an evaluation kit for the MAX16822 high brightness LED driver for automotive lighting. This kit is designed to provide a complete platform for evaluating the performance of the MAX16822 in automotive and transportation applications. It includes a MAX16822BEV board, a MAX16822BEV-EVAL board, and a MAX16822BEV-EVAL-CABLE. The MAX16822BEV board is a fully assembled and tested LED driver board that can be used to evaluate the performance of the MAX16822 in automotive and transportation applications. The MAX16822BEV-EVAL board is a development board that allows users to customize the MAX16822 for their specific application. The MAX16822BEV-EVAL-CABLE is a cable that connects the MAX16822BEV board to the MAX16822BEV-EVAL board. This kit provides a complete platform for evaluating the performance of the MAX16822 in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    65V
  • Output Current
    350mA
  • Voltage - Output
    64V
  • Output Current per Channel
    350mA
  • Utilized IC / Part
    MAX16822
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining